TE Connectivity CB7572-000
- 收藏
- 对比
CB7572-000
2460-CB7572-000
端子 - 电线接头连接器
--
大陆
立即发货

Splices, 10 – 12 AWG Wire Size, 6 – 4 mm² Wire Size, 12000 – 25000 CMA Wire Size, Yellow, Length 42.16 mm [1.66 in], Box, Open, Fully Insulated
1最小包装量--
CB7572-000详情
TE Connectivity CB7572-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CB7572-000
TE Internal Description
B-155-008-15
Alias #
B-155-008-15
Wire Sizeu2009(AWG)
10 – 12
Wire Sizeu2009(mm²)
6 – 4
Sealableu2009
无
Accepts Wire Insulation Diameter Rangeu2009
6.5u2009mmu2009[u2009.27u2009inu2009]
Wire Sizeu2009(CMA)
12000 – 25000
CB7572-000拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。