TE Connectivity CB7853-000
- 收藏
- 对比
CB7853-000
2460-CB7853-000
端子 - 电线接头连接器
--
大陆
立即发货

Splices, 20 – 16 AWG Wire Size, Sealable, Splice Capacity 1, Splice Kit, Copper Alloy, Bag/Box, Closed, Fully Insulated, -65 – 200 °C [-85 – 392 °F]
1最小包装量--
CB7853-000详情
TE Connectivity CB7853-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Primary Product Materialu2009
Copper Alloy
Splice Featuresu2009
接头套件
Splice Capacityu2009
1
Sealableu2009
有
Wire Sizeu2009(AWG)
20 – 16
TE Internal Description
D-150-0338
TE Internal #
CB7853-000
CB7853-000拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。