TE Connectivity CBR-3-3-A(B3)
- 收藏
- 对比
CBR-3-3-A(B3)详情
TE Connectivity CBR-3-3-A(B3)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
材料
Polyolefin (PO)
Number of Outlets
1 in, 3 out
Unit Weight
6.091108 oz
Factory Pack QuantityFactory Pack Quantity
3
Part # Aliases
226877-000
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
N
系列
CBR
类型
突破靴
颜色
Black
子类别
Wire & Cable Management
产品类别
Heat Shrink Cable Boots & End Caps
产品类别
Heat Shrink Cable Boots & End Caps
CBR-3-3-A(B3)拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。