TE Connectivity CBR-3-4-A (B3)
- 收藏
- 对比
CBR-3-4-A (B3)
2460-CBR-3-4-A (B3)
热缩套,帽盖
--
大陆
立即发货

Heat Shrink Cable Boots & End Caps BREAKOUT BOOT 3 LEG
1最小包装量--
CBR-3-4-A (B3)详情
TE Connectivity CBR-3-4-A (B3)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
材料
Polyolefin (PO)
Package
Bulk
Base Product Number
1438640
厂商
TE Connectivity AMP 连接器
Product Status
最后一次购买
Number of Outlets
1 in, 3 out
Factory Pack QuantityFactory Pack Quantity
3
Part # Aliases
861763-000
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
RoHS
N
系列
*
类型
突破靴
颜色
Black
子类别
Wire & Cable Management
产品类别
Heat Shrink Cable Boots & End Caps
产品类别
Heat Shrink Cable Boots & End Caps
CBR-3-4-A (B3)拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。