TE Connectivity CC2620-000
- 收藏
- 对比
CC2620-000
2460-CC2620-000
端子 - 环形连接器
--
大陆
立即发货

Ring Terminals & Spade Terminals, 22 – 18 AWG Wire Size, .5 – 1 mm² Wire Size, Stud Size #8, Stud Diameter .169 in [4.3 mm]
1最小包装量--
CC2620-000详情
TE Connectivity CC2620-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CC2620-000
TE Internal Description
B-106-1401CS100
Wire Sizeu2009(AWG)
22 – 18
Wire Sizeu2009(mm²)
.5 – 1
Stud Sizeu2009
8
Stud Diameteru2009
4.3u2009mmu2009[u2009.169u2009inu2009]
Tongue Thicknessu2009
.79u2009mmu2009[u2009.031u2009inu2009]
CC2620-000拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。