TE Connectivity CC2628-000
- 收藏
- 对比
CC2628-000
2460-CC2628-000
端子 - 快速连接,快速断开连接器
--
大陆
立即发货

Quick Disconnects, Receptacle, 22 – 18 AWG Wire Size, .3 – .9 mm² Wire Size, Mating Tab Width .25 in [6.35 mm], Straight, Tin Plating, Bag
1最小包装量--
CC2628-000详情
TE Connectivity CC2628-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CC2628-000
TE Internal Description
B-106-3631CS100
Alias #
B-106-3631CS100
Quick Disconnect Terminal Typeu2009
Receptacle
Wire Sizeu2009(AWG)
22 – 18
Wire Sizeu2009(mm²)
.3 – .9
Mating Tab Widthu2009
6.35u2009mmu2009[u2009.25u2009inu2009]
Mating Tab Thicknessu2009
.81u2009mmu2009[u2009.032u2009inu2009]
CC2628-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。