TE Connectivity CC2632-000
- 收藏
- 对比
CC2632-000
2460-CC2632-000
端子板 - 配件 - 导线扣箍
--
大陆
立即发货

Crimp Wire Pins, Tabs & Ferrules, Bullet Receptacle, 22 – 18 AWG Wire Size, .3 – .9 mm² Wire Size, 509 – 1900 CMA Wire Size
1最小包装量--
CC2632-000详情
TE Connectivity CC2632-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(CMA)
509 – 1900
Wire Sizeu2009(mm²)
.3 – .9
Wire Sizeu2009(AWG)
22 – 18
Accepts Wire Insulation Diameter Rangeu2009(in)
.06 – .157, .169
Accepts Wire Insulation Diameter Rangeu2009(mm)
1.4 – 4, 4.3
Crimp Wire Pin, Tab & Ferrule Terminal Typeu2009
Bullet Receptacle
Alias #
B-106-8401CS100
TE Internal Description
B-106-8401CS100
TE Internal #
CC2632-000
CC2632-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。