TE Connectivity CC2643-000
- 收藏
- 对比
CC2643-000
2460-CC2643-000
端子板 - 配件 - 导线扣箍
--
大陆
立即发货

Crimp Wire Pins, Tabs & Ferrules, Bullet, 15.5 – 13.5 AWG Wire Size, 1.5 – 2.5 mm² Wire Size, 2050 – 5180 CMA Wire Size
1最小包装量--
CC2643-000详情
TE Connectivity CC2643-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(CMA)
2050 – 5180
Wire Sizeu2009(mm²)
1.5 – 2.5
Wire Sizeu2009(AWG)
15.5 – 13.5
Accepts Wire Insulation Diameter Rangeu2009(in)
.08 – .18, .197
Accepts Wire Insulation Diameter Rangeu2009(mm)
2 – 4.6, 5
Crimp Wire Pin, Tab & Ferrule Terminal Typeu2009
Bullet
TE Internal Description
B-106-7502CS100
TE Internal #
CC2643-000
CC2643-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。