TE Connectivity CC2645-000
- 收藏
- 对比
CC2645-000
2460-CC2645-000
端子 - 电线接头连接器
--
大陆
立即发货

CONN SPLICE CRIMP DURASEAL
1最小包装量--
CC2645-000详情
TE Connectivity CC2645-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
CC26
厂商
TE Connectivity Raychem 电缆保护
Product Status
活跃
包装
Bulk
系列
Dura-Seal
零件状态
活跃
终端
Crimp
颜色
--
线规
--
绝缘材料
全绝缘热缩管
端子类型
Butt Splice, Inline, Individual Openings
进线数
2
特征
--
CC2645-000拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。