TE Connectivity CC2646-000
- 收藏
- 对比
CC2646-000
2460-CC2646-000
端子 - 环形连接器
--
大陆
立即发货

Ring Terminals & Spade Terminals, 12 – 10 AWG Wire Size, 3 – 6 mm² Wire Size, Stud Size #8, Stud Diameter .169 in [4.3 mm], Closed, Straight
1最小包装量--
CC2646-000详情
TE Connectivity CC2646-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Barrel Typeu2009
Closed
Stud Diameteru2009
4.3u2009mmu2009[u2009.169u2009inu2009]
Stud Sizeu2009
8
Wire Sizeu2009(mm²)
3 – 6
Wire Sizeu2009(AWG)
12 – 10
TE Internal Description
B-106-1403CS50
TE Internal #
CC2646-000
CC2646-000拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。