TE Connectivity CC4458
- 收藏
- 对比
CC4458
2460-CC4458
无类别的
--
大陆
立即发货

CC4458 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
CC4458详情
TE Connectivity CC4458重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
6 - 10
Number of auxiliary contacts as normally open contact
0
Overload release current setting
125 - 160
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
160
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
CC4458拓展信息







哦! 它是空的。