TE Connectivity CC8514F
- 收藏
- 对比
CC8514F
2460-CC8514F
无类别的
--
大陆
立即发货

CC8514F datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
添加到询价列表
CC8514F详情
TE Connectivity CC8514F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP67
Construction type lens
Round
Labelled
无
Colour front ring
Stainless steel
With front ring
有
0个相似型号
CC8514F拓展信息







哦! 它是空的。