TE Connectivity CC9103-000
- 收藏
- 对比
CC9103-000
2460-CC9103-000
标签,标记
--
大陆
立即发货

Wire Labels & Markers TMS-90-SCE-1/2-3
1最小包装量--
CC9103-000详情
TE Connectivity CC9103-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyolefin (PO)
RoHS
Details
Lead Free Solder Processes
无铅焊接工艺
Maximum Temperature
+ 135 C
Minimum Temperature
- 55 C
Factory Pack QuantityFactory Pack Quantity
250
Part # Aliases
5-1899464-5 5-1899464-5
家人
TMS-90-SCE
特征
Military Grade, Shrink Ratio 2:1
CC9103-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。