TE Connectivity CC91710A
- 收藏
- 对比
CC91710A
2460-CC91710A
无类别的
--
大陆
立即发货

CC91710A datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
CC91710A详情
TE Connectivity CC91710A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With protective conductor
有
Type of electric connection
Screw connection
Ambient temperature
25 - 85
Rated current In
10
Material housing
Plastic
Material of contact surface
Bronze
Locking mechanism
Other
Material contact
Brass
Pollution degree
3
Degree of protection (IP), mounted
IP67
Overvoltage category
III
Inflammability class of insulation material according to with UL94
HB
Rated surge voltage
4
深度
34.2
宽度
27.5
高度
41
CC91710A拓展信息







哦! 它是空的。