TE Connectivity CC9214-000
- 收藏
- 对比
CC9214-000
2460-CC9214-000
标记物
--
大陆
立即发货

Wire Labels & Markers TMS-90-SCE-1-1/2-5
1最小包装量--
CC9214-000详情
TE Connectivity CC9214-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyolefin (PO)
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Minimum Temperature
- 55 C
Lead Free Solder Processes
无铅焊接工艺
Factory Pack QuantityFactory Pack Quantity
100
Part # Aliases
6-1899465-4 6-1899465-4
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
Maximum Temperature
+ 135 C
系列
*
子类别
Wire & Cable Management
家人
TMS-90-SCE
产品类别
Wire Labels & Markers
特征
Military Grade, Shrink Ratio 2:1
产品类别
Wire Labels & Markers
CC9214-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。