TE Connectivity CCA-600
- 收藏
- 对比
CCA-600
2460-CCA-600
无类别的
--
大陆
立即发货

CCA-600 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
CCA-600详情
TE Connectivity CCA-600重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Construction type lens
Round
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
4X, 13
Number of contacts as normally closed contact
0
Colour front ring
Titanium
With front ring
有
CCA-600拓展信息







哦! 它是空的。