TE Connectivity CD8234N
- 收藏
- 对比
CD8234N
2460-CD8234N
无类别的
--
大陆
立即发货

CD8234N datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
CD8234N详情
TE Connectivity CD8234N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 6
Rated current In
41
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 10
Connectable conductor cross section multi-wired
0.5 - 10
Transparent
无
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.5 - 10
深度
27.55
高度
41.9
长度
41.9
宽度
7.62
CD8234N拓展信息







哦! 它是空的。