TE Connectivity CD99083001
- 收藏
- 对比
CD99083001
2460-CD99083001
电缆,电线
--
大陆
立即发货

Hook Up Wire, CL105, 600/1000V Voltage Rating, Tin-Plated Copper, 1.5 mm² Wire Size, Operating Temperature Range -40 – 120 °C, Green
1最小包装量--
CD99083001详情
TE Connectivity CD99083001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(mm²)
1.5
Conductor Materialu2009
Tin-Plated Copper
Wire & Cable Insulation Materialu2009
Halogen-Free Polymer
Voltage Ratingu2009(V)
600/1000
Cable Typeu2009
CL105
Alias #
9-1899533-8
TE Internal Description
CL105-0111-1.50-45
TE Internal #
CD99083001
CD99083001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。