TE Connectivity CEDA257NN00000056000
- 收藏
- 对比
CEDA257NN00000056000
2460-CEDA257NN00000056000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, Power, Panel Mount, Electrodeposited Nickel, Zinc Alloy, PA66, Size 40, Shielded, Receptacle, Metal
1最小包装量--
CEDA257NN00000056000详情
TE Connectivity CEDA257NN00000056000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Circuit Applicationu2009
Power
Sealableu2009
无
Connector Systemu2009
Cable-to-Panel
TE Internal Description
940 RECEPTACLE ANGLED,ROTATABLE,SP-READY
TE Internal #
CGA257N00000056000
Shell Plating Materialu2009
电沉积镍
Connector Mounting Typeu2009
面板安装
CEDA257NN00000056000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。