TE Connectivity CEDA258NN00000056000
- 收藏
- 对比
CEDA258NN00000056000
2460-CEDA258NN00000056000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, Power, Panel Mount, Electrodeposited Nickel, Zinc Alloy, PA66, Size 40, Shielded, Receptacle, Metal
1最小包装量--
CEDA258NN00000056000详情
TE Connectivity CEDA258NN00000056000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CGA258N00000056000
TE Internal Description
940 RECEPTACLE ANGLED,ROTATABLE,SP-READY
Connector Systemu2009
Cable-to-Panel
Sealableu2009
无
Circuit Applicationu2009
Power
Connector Mounting Typeu2009
面板安装
Shell Plating Materialu2009
电沉积镍
CEDA258NN00000056000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。