TE Connectivity CEDE271NN00000051000
- 收藏
- 对比
CEDE271NN00000051000
2460-CEDE271NN00000051000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, Power & Signal, Panel Mount, Electrodeposited Nickel, Zinc Alloy, PBT GF, Size 40, Shielded, Receptacle
1最小包装量--
CEDE271NN00000051000详情
TE Connectivity CEDE271NN00000051000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CGE271N00000051000
Shell Plating Materialu2009
电沉积镍
TE Internal Description
940 RECEPTACLE ANGLED,ROTATABLE,SP-READY
Connector Systemu2009
Cable-to-Panel
Sealableu2009
无
Circuit Applicationu2009
Power & Signal
Connector Mounting Typeu2009
面板安装
CEDE271NN00000051000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。