TE Connectivity CEDE271NN00000091000
- 收藏
- 对比
CEDE271NN00000091000
2460-CEDE271NN00000091000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, Power, Panel Mount, Collinox, Zinc Alloy, PA66, Size 40, Shielded, Receptacle, Metal
1最小包装量--
CEDE271NN00000091000详情
TE Connectivity CEDE271NN00000091000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
48
Manufacturer Lifecycle Status
LAST TIME BUY (Last Updated: 4 days ago)
RoHS
Compliant
零件状态
EOL (Last Updated: 4 days ago)
输出的数量
2
通道数量
2
评估套件
有
CEDE271NN00000091000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。