TE Connectivity CEGA271NN00000030000
- 收藏
- 对比
CEGA271NN00000030000
2460-CEGA271NN00000030000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, Power, Panel Mount, Electrodeposited Nickel, Zinc Alloy, PA66, Size 40, Shielded, Receptacle, Metal
1最小包装量--
CEGA271NN00000030000详情
TE Connectivity CEGA271NN00000030000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CEA271N00000030000
TE Internal Description
940 RECEPTACLE, SPEEDTEC
Connector Systemu2009
Cable-to-Panel
Sealableu2009
无
Circuit Applicationu2009
Power
Connector Mounting Typeu2009
面板安装
Shell Plating Materialu2009
电沉积镍
CEGA271NN00000030000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。