TE Connectivity CES-2A-F2
- 收藏
- 对比
CES-2A-F2
2460-CES-2A-F2
配线箱,保护
--
大陆
立即发货

Cable Entry Seals, NPT Threaded, Nylon / Polyolefin, 4 Branches, 10.2 mm [.4 in] Expanded Inside, 2.79 mm [.11 in] Recovered Inside, RAYCHEM CES
1最小包装量--
CES-2A-F2详情
TE Connectivity CES-2A-F2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CY7717-000
TE Internal Description
CES-2A-F2
Cable Entry Seal Seal Typeu2009
NPT Threaded
Cable Entry Seal Materialu2009
Nylon, Polyolefin
Number of Branches & Legsu2009
4
Expanded Inside Diameter (Min)u2009
10.2u2009mmu2009[u2009.4u2009inu2009]
Recovered Inside Diameter (Max)u2009
2.79u2009mmu2009[u2009.11u2009inu2009]
CES-2A-F2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。