TE Connectivity CES-3R
- 收藏
- 对比
CES-3R
2460-CES-3R
配线箱,保护
--
大陆
立即发货

Cable Entry Seals, O-Ring, Nylon / Polyolefin, 1 Branches, 28 mm [1.1 in] Expanded Inside, 10 mm [.394 in] Recovered Inside, RAYCHEM CES
1最小包装量--
CES-3R详情
TE Connectivity CES-3R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable Entry Seal Seal Typeu2009
O-Ring
TE Internal Description
CES-3R
TE Internal #
CC4331-000
Cable Entry Seal Materialu2009
Nylon, Polyolefin
Number of Branches & Legsu2009
1
Expanded Inside Diameter (Min)u2009
28u2009mmu2009[u20091.1u2009inu2009]
Recovered Inside Diameter (Max)u2009
10u2009mmu2009[u2009.394u2009inu2009]
CES-3R拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。