TE Connectivity CF1182-000
- 收藏
- 对比
CF1182-000
2460-CF1182-000
配件
--
大陆
立即发货

SolderSleeve Shield Terminators, Shield Terminator / Cable Terminator / Wire Terminator, 5.95 mm [.234 in] Expanded Inside, Pre-Installed Lead
1最小包装量--
CF1182-000详情
TE Connectivity CF1182-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CF1182-000
TE Internal Description
ST58-4-55-20-9
SolderSleeve Shield Terminator Product Typeu2009
Cable Terminator, Shield Terminator, Wire Terminator
Operating Temperature (Max)u2009(°C)
125
Expanded Inside Diameter (Min)u2009
5.95u2009mmu2009[u2009.234u2009inu2009]
Pre-Installed Leadu2009
有
Resistance Propertiesu2009
防溅保护
CF1182-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。