TE Connectivity CF2197-000
- 收藏
- 对比
CF2197-000
2460-CF2197-000
电缆,电线
--
大陆
立即发货

High Speed Digital & Data Cable, Triaxial, 75 Ω, 26 AWG Wire Size, Operating Temperature Range -55 – 115 °C
1最小包装量--
CF2197-000详情
TE Connectivity CF2197-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Rangeu2009(°C)
-55 – 115
Wire Sizeu2009(AWG)
26
Impedanceu2009(Ω)
75
Cable Typeu2009
Triaxial
TE Internal Description
7526D5314-0
TE Internal #
CF2197-000
CF2197-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。