TE Connectivity CF2738-000
- 收藏
- 对比
CF2738-000
2460-CF2738-000
无类别的
--
大陆
立即发货

T-Fit Adapter and Molded Boot Kit with Boot SolderShield Splice 20 Shell Size Straight
1最小包装量--
CF2738-000详情
TE Connectivity CF2738-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
750 - 3750
Number of auxiliary contacts as normally open contact
0
Overload release current setting
100 - 250
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
250
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
CF2738-000拓展信息







哦! 它是空的。