TE Connectivity CF2739-000
- 收藏
- 对比
CF2739-000
2460-CF2739-000
热缩管
--
大陆
立即发货

Black, 5.6:1, Single Wall Tubing, Shrinks To .5 in [12.8 mm], Irradiated Modified Polyolefin, 63.5 mm [2.5 in] Inner Diameter, RAYCHEM HRSR
1最小包装量--
CF2739-000详情
TE Connectivity CF2739-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CF2739-000
TE Internal Description
HRSR-250FR-10/226
Primary Product Coloru2009
Black
Wall Typeu2009
单壁
Expanded Inside Diameter (Min)u2009
63.5u2009mmu2009[u20092.5u2009inu2009]
Recovered Inside Diameter (Max)u2009
12.8u2009mmu2009[u2009.5u2009inu2009]
Shrink Ratiou2009
5.6:1
CF2739-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。