TE Connectivity CF2824C
- 收藏
- 对比
CF2824C
2460-CF2824C
无类别的
--
大陆
立即发货

CF2824C datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
CF2824C详情
TE Connectivity CF2824C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
300 - 300
Number of auxiliary contacts as normally open contact
0
Overload release current setting
25 - 25
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
25
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
CF2824C拓展信息







哦! 它是空的。