TE Connectivity CF2952AL
- 收藏
- 对比
CF2952AL
2460-CF2952AL
无类别的
--
大陆
立即发货

CF2952AL datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
CF2952AL详情
TE Connectivity CF2952AL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
Red
Material front ring
Metal
Type of electric connection
Flat plug-in connection
Construction type lens
Round
Rated operating voltage Ue
2 - 2
Voltage type
DC
Degree of protection (IP)
IP40
Colour front ring
Chrome
Type of lens
Flat
Number of indicator lights
1
With front ring
有
Type of lamp socket
LED
With light source
有
CF2952AL拓展信息







哦! 它是空的。