TE Connectivity CF3535-064
- 收藏
- 对比
CF3535-064
2460-CF3535-064
配件
--
大陆
立即发货

Power Cable Terminations, Russia / CIS, Heat Shrink, Wire Copper, 3 Core, Cross-Section 240 – 500 mm², Polymeric, RAYCHEM POLT
1最小包装量--
CF3535-064详情
TE Connectivity CF3535-064重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold, Lead, Tin
Contact Materials
Bronze
RoHS
Non-Compliant
定位的数量
160
颜色
Black
性别
Receptacle
弱电
Compliant
可燃性等级
UL94 V-0
CF3535-064拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。