TE Connectivity CF3734-000
- 收藏
- 对比
CF3734-000
2460-CF3734-000
热缩管
--
大陆
立即发货

Heat Shrink Tubing, White, Single Wall, 1.5 in [38.1 mm] Expanded Inside, .5 in [12.7 mm] Recovered Inside, 3:1 Shrink Ratio, RAYCHEM SST-SR
1最小包装量--
CF3734-000详情
TE Connectivity CF3734-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
SST-48-15/FR/WHT/97
TE Internal #
CF3734-000
Primary Product Coloru2009
White
Wall Typeu2009
Single
Expanded Inside Diameter (Min)u2009
38.1u2009mmu2009[u20091.5u2009inu2009]
Recovered Inside Diameter (Max)u2009
12.7u2009mmu2009[u2009.5u2009inu2009]
Shrink Ratiou2009
3:1
CF3734-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。