TE Connectivity CF5519-000
- 收藏
- 对比
CF5519-000
2460-CF5519-000
集成电路(IC)
--
大陆
立即发货

Connector Accessories Tinel Lock Adapter ST Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel Entry Size 14 (Alt: CF5519-000)
1最小包装量--
CF5519-000详情
TE Connectivity CF5519-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
Manufacturer Part Number
CF5519-000
Rohs Code
无
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.82
Contact Finish Mating
未说明
Contact Materials
未说明
Manufacturer Series
CF5519-000
无铅代码
无
连接器类型
圆形连接器适配器
Reach合规守则
not_compliant
CF5519-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。