TE Connectivity CF5713
- 收藏
- 对比
CF5713
2460-CF5713
无类别的
--
大陆
立即发货

CF5713 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
CF5713详情
TE Connectivity CF5713重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal voltage
230 - 240
Protection class
II
Suitable for wall mounting
无
Voltage type
AC
Degree of protection (IP)
IP65
Built-in diameter
0 - 0
With light source
有
长度
72
CF5713拓展信息







哦! 它是空的。