TE Connectivity CF6020-005
- 收藏
- 对比
CF6020-005
2460-CF6020-005
套管 - 电源电缆
--
大陆
立即发货

Joints & Splices, EMEA, Heat Shrink, ≤ 24 kV, Inline, Medium Voltage Repair Joint, Cross-Section 95 – 240 mm², 1 Core, Polymeric, RAYCHEM MXSU-L
1最小包装量--
CF6020-005详情
TE Connectivity CF6020-005重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
MXSU-5131-L
TE Internal #
CF6020-005
Joint & Splice Application Typeu2009
Inline
Joints & Splice Voltage Classu2009(kV)
≤ 24
Joints & Splice Technologyu2009
热缩管
Installation Instructionu2009
German
Joints & Splice Product Availabilityu2009
EMEA
Alias #
MXSU-5131-L
CF6020-005拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。