TE Connectivity CF604
- 收藏
- 对比
CF604
2460-CF604
无类别的
--
大陆
立即发货

CF604 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
CF604详情
TE Connectivity CF604重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Nickel-plated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
6
Degree of protection (IP)
IP54
Explosion-tested version
无
Suitable for cable diameter
5 - 10
With locknut
无
Thread type
PG
With strain relief
无
Nominal thread size metric/PG
9
Wrench width
17
Material quality
Brass
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
有
Model
Straight
CF604拓展信息







哦! 它是空的。