TE Connectivity CF6269-000
- 收藏
- 对比
CF6269-000
2460-CF6269-000
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, ASIA / ANZPAC / AMERICAS, Heat Shrink, Wire, 1 Core, Cross-Section 95 – 240 mm², Plastic, Sheds per Phase 3, RAYCHEM OXSU
1最小包装量--
CF6269-000详情
TE Connectivity CF6269-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable Shield Styleu2009
Wire
Power Cable Termination Voltage Classu2009(kV)
≤ 24
Power Cable Termination Technologyu2009
热缩管
Installation Instructionu2009
English
Power Cable Termination Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, China, EMEA
Alias #
OXSU-F5131-ML-4-13
TE Internal Description
OXSU-F5131-ML-4-13
TE Internal #
CF6269-000
CF6269-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。