TE Connectivity CF6284-011
- 收藏
- 对比
CF6284-011
2460-CF6284-011
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, SEE, Heat Shrink, Wire Copper, 1 Core, Cross-Section 240 – 400 mm², Polymeric, RAYCHEM POLT
1最小包装量--
CF6284-011详情
TE Connectivity CF6284-011重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CF6284-011
TE Internal Description
POLT-12E/1XI-ML-6-13
Alias #
POLT-12E/1XI-ML6-13
Power Cable Termination Product Availabilityu2009
SEE
Installation Instructionu2009
English
Power Cable Termination Technologyu2009
热缩管
Power Cable Termination Voltage Classu2009(kV)
≤ 12
Cable Shield Styleu2009
Wire Copper
CF6284-011拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。