TE Connectivity CF6300-015
- 收藏
- 对比
CF6300-015
2460-CF6300-015
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, SEE, Heat Shrink, Wire Copper, 1 Core, Cross-Section 185 – 400 mm², Polymeric, RAYCHEM POLT
1最小包装量--
CF6300-015详情
TE Connectivity CF6300-015重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CF6300-015
Alias #
POLT-24E/1XO-ML-6-13
Power Cable Termination Product Availabilityu2009
SEE
Installation Instructionu2009
Croatian
Power Cable Termination Technologyu2009
热缩管
Power Cable Termination Voltage Classu2009(kV)
≤ 24
Cable Shield Styleu2009
Wire Copper
TE Internal Description
POLT-24E/1XO-ML-6-13
Termination Method
Crimp-Crimp
性别
Plug-Plug
电缆长度
0.914 m
CF6300-015拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。