TE Connectivity CF6365-011
- 收藏
- 对比
CF6365-011
2460-CF6365-011
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, EMEA / AMERICAS / China, Heat Shrink, Wire, 1 Core, Cross-Section 70 – 240 mm², Plastic, RAYCHEM IXSU
1最小包装量--
CF6365-011详情
TE Connectivity CF6365-011重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CF6365-011
TE Internal Description
IXSU-F5131-ML-4-17
Power Cable Termination Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, China, EMEA
Installation Instructionu2009
English
Power Cable Termination Technologyu2009
热缩管
Power Cable Termination Voltage Classu2009(kV)
≤ 24
Cable Shield Styleu2009
Wire
CF6365-011拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。