TE Connectivity CF6576-000
- 收藏
- 对比
CF6576-000
2460-CF6576-000
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, China, Cold Applied / Cold Shrink, Tape, 3 Core, Cross-Section 25 – 95 mm², XLPE, Steel Tape Armoring, RAYCHEM TFTI
1最小包装量--
CF6576-000详情
TE Connectivity CF6576-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Coresu2009
3
Cable Shield Styleu2009
Tape
Power Cable Termination Voltage Classu2009(kV)
≤ 17.5
Power Cable Termination Technologyu2009
Cold Applied, Cold Shrink
TE Internal #
CF6576-000
TE Internal Description
TFTI-10-2595
Alias #
TFTI-10-2595
Power Cable Termination Product Availabilityu2009
China
CF6576-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。