TE Connectivity CF803
- 收藏
- 对比
CF803
2460-CF803
无类别的
--
大陆
立即发货

CF803 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
CF803详情
TE Connectivity CF803重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
1.5
Surface protection
Nickel-plated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
6
Degree of protection (IP)
IP54
Explosion-tested version
无
Suitable for cable diameter
17 - 19
With locknut
无
Thread type
Metric
With strain relief
无
Nominal thread size metric/PG
25
Wrench width
28
Material quality
Brass
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
有
Model
Straight
CF803拓展信息







哦! 它是空的。