TE Connectivity CF8077-015
- 收藏
- 对比
CF8077-015
2460-CF8077-015
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, SEE, Heat Shrink, Wire Copper, 3 Core, Cross-Section 25 – 50 mm², Polymeric, Termination Length 450 mm, RAYCHEM POLT
1最小包装量--
CF8077-015详情
TE Connectivity CF8077-015重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CF8077-015
TE Internal Description
POLT-24C/3XIH1-ML-1-13
Alias #
POLT-24C/3XIH1-ML-1-13
Power Cable Termination Product Availabilityu2009
SEE
Installation Instructionu2009
Croatian
Power Cable Termination Technologyu2009
热缩管
Power Cable Termination Voltage Classu2009(kV)
≤ 24
Cable Shield Styleu2009
Wire Copper
CF8077-015拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。