TE Connectivity CF8124-000
- 收藏
- 对比
CF8124-000
2460-CF8124-000
热缩管
--
大陆
立即发货

Heat Shrink Tubing, Black, Single Wall, 3 in [76.2 mm] Expanded Inside, 1.251 in [31.8 mm] Recovered Inside, 3:1 Shrink Ratio, RAYCHEM SST-SR
1最小包装量--
CF8124-000详情
TE Connectivity CF8124-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CF8124-000
TE Internal Description
SST-11-30/FR/97/NM
Primary Product Coloru2009
Black
Wall Typeu2009
Single
Expanded Inside Diameter (Min)u2009
76.2u2009mmu2009[u20093u2009inu2009]
Recovered Inside Diameter (Max)u2009
31.8u2009mmu2009[u20091.251u2009inu2009]
Shrink Ratiou2009
3:1
CF8124-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。