TE Connectivity CF921C
- 收藏
- 对比
CF921C
2460-CF921C
无类别的
--
大陆
立即发货

CF921C datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
添加到询价列表
CF921C详情
TE Connectivity CF921C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Number of contacts as normally closed contact
1
Model
Top mounting
0个相似型号
CF921C拓展信息







哦! 它是空的。