TE Connectivity CF9475-000
- 收藏
- 对比
CF9475-000
2460-CF9475-000
套管 - 电源连接器
--
大陆
立即发货

Compression Connectors, ASIA / ANZPAC, Compression, ≤ 1 kV / ≤ 35 kV, Copper, Hexagonal Crimping, Copper, Indoor Use, Outdoor Use, UTILUX CKR
1最小包装量--
CF9475-000详情
TE Connectivity CF9475-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CF9475-000
TE Internal Description
CKR630-400/1
Alias #
7-1899244-5
Compression Connector Product Availabilityu2009
ANZPAC, ASIA
Compression Connector Technologyu2009
Compression
Compression Connector Voltage Classu2009(kV)
≤ 1, ≤ 35
Compression Connector Conductor Materialu2009
Copper
Conductor Cross-Sectionu2009(mm²)
400, 630
CF9475-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。