TE Connectivity CF9550-000
- 收藏
- 对比
CF9550-000
2460-CF9550-000
套管 - 电源电缆
--
大陆
立即发货

Joints & Splices, AMERICAS, Cold Shrink / Cold Applied, ≤ 15 kV, Inline, Medium Voltage Inline Joint, Cross-Section 4/0 – 500 AWG/kcmil, RAYCHEM CSJA
1最小包装量--
CF9550-000详情
TE Connectivity CF9550-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CF9550-000
TE Internal Description
CSJA-1522M1
Alias #
4-1899243-4
Joints & Splice Product Availabilityu2009
AMERICAS
Installation Instructionu2009
English
Joints & Splice Technologyu2009
Cold Applied, Cold Shrink
Joints & Splice Voltage Classu2009(kV)
≤ 15
Joint & Splice Application Typeu2009
Inline
CF9550-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。