TE Connectivity CF9855-000
- 收藏
- 对比
添加到询价列表
CF9855-000详情
TE Connectivity CF9855-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP)
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
1000
Type of control element
Push button
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
有
0个相似型号
CF9855-000拓展信息








哦! 它是空的。