TE Connectivity CFTS-4-(B5)
- 收藏
- 对比
CFTS-4-(B5)
2460-CFTS-4-(B5)
热缩套,帽盖
--
大陆
立即发货

Feed Through With 51mm Mounting Hole Diameter
1最小包装量--
CFTS-4-(B5)详情
TE Connectivity CFTS-4-(B5)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Thermoplastic (TP)
Where Used
通用型
Factory Pack QuantityFactory Pack Quantity
5
Part # Aliases
122157-000
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
N
系列
CFTS
类型
馈通密封
子类别
Wire & Cable Management
家人
CFTS
产品类别
Heat Shrink Cable Boots & End Caps
特征
With pre-coated adhesive and o-ring
产品类别
Heat Shrink Cable Boots & End Caps
CFTS-4-(B5)拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。